TE Connectivity Fixed Resistors; YR1 0.1% 464R ( Neohm ) YR1B464RCC

Description
Fixed Resistors; YR1 0.1% 464R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 464R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 464R ( Neohm ) - YR1B464RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 464R ( Neohm )
YR1B464RCC
Fixed Resistors; YR1 0.1% 464R ( Neohm ) YR1B464RCC
Fixed Resistors; YR1 0.1% 464R ( Neohm )

Fixed Resistors; YR1 0.1% 464R ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B464RCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B464RCC-ND
Through Hole Resistors YR1B464RCC-ND
464 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

464 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 464 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9452 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 464 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9452
Through Hole Metal Film Resistor, R Series, 464 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9452
Through Hole Metal Film Resistor, R Series, 464 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 464 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B464RCC YR1B464RCC-ND 20R9452
Product Name Fixed Resistors; YR1 0.1% 464R ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 464 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details