TE Connectivity YR1B464KCC Resistor
TE Connectivity YR1B464KCC Resistor
TE Connectivity YR1B464KCC Resistor
464 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 464K ( Neohm )
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7545793 | 7545793P | YR1B464KCC-ND | YR1B464KCC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 464K ( Neohm ) |
| Technology / Construction | Metal film | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Resistance Range | 464000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts |