TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 453R
TE Connectivity YR1B453RCC Resistor
TE Connectivity YR1B453RCC Resistor
TE Connectivity YR1B453RCC Resistor
453 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B453RCC | 7545787P | 7545787 | YR1B453RCC-ND |
| Product Name | TE ConnectivityMetal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Resistance Range | 453 ohms | 453 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts |