TE Connectivity Fixed Resistors; YR1 0.1% 453K ( Neohm ) YR1B453KCC

Description
Fixed Resistors; YR1 0.1% 453K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 453K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 453K ( Neohm ) - YR1B453KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 453K ( Neohm )
YR1B453KCC
Fixed Resistors; YR1 0.1% 453K ( Neohm ) YR1B453KCC
Fixed Resistors; YR1 0.1% 453K ( Neohm )

Fixed Resistors; YR1 0.1% 453K ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B453KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B453KCC-ND
Through Hole Resistors YR1B453KCC-ND
453 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

453 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7545783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545783P
Through Hole Resistors 7545783P
TE Connectivity YR1B453KCC Resistor

TE Connectivity YR1B453KCC Resistor

Supplier's Site
Through Hole Resistors - 7545783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545783
Through Hole Resistors 7545783
TE Connectivity YR1B453KCC Resistor

TE Connectivity YR1B453KCC Resistor

Supplier's Site
Through Hole Resistors - 1615540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1615540
Through Hole Resistors 1615540
TE Connectivity YR1B453KCC Resistor

TE Connectivity YR1B453KCC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 453 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3818 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 453 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3818
Through Hole Metal Film Resistor, R Series, 453 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3818
Through Hole Metal Film Resistor, R Series, 453 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 453 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B453KCC YR1B453KCC-ND 7545783P 7545783 98K3818
Product Name Fixed Resistors; YR1 0.1% 453K ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 453 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details