TE Connectivity YR1B44R2CC Resistor
TE Connectivity YR1B44R2CC Resistor
TE Connectivity YR1B44R2CC Resistor
Fixed Resistors; YR1 0.1% 44R2 ( Neohm )
44.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 44.2 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7545780P | 7545780 | YR1B44R2CC | YR1B44R2CC-ND | 23R4980 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 44R2 ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 44.2 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 44.2 ohms | 44.2 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Technology / Construction | Metal film | MetalFilm | MetalFilm |