TE Connectivity 0.25W 250V Resistor YR1B44K2CC

Description
Thin Film Resistor, 44.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B44K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B44K2CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 44.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B44K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B44K2CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B44K2CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B44K2CC
0.25W 250V Resistor 53-YR1B44K2CC
Thin Film Resistor, 44.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B44K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B44K2CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 44.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B44K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B44K2CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B44K2CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B44K2CCCT-ND
Through Hole Resistors 1712-YR1B44K2CCCT-ND
RES 44.2K OHM 0.1% 1/4W AXIAL

RES 44.2K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B44K2CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B44K2CCTB-ND
Through Hole Resistors 1712-YR1B44K2CCTB-ND
44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

44.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7545771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545771P
Through Hole Resistors 7545771P
TE Connectivity YR1B44K2CC Resistor

TE Connectivity YR1B44K2CC Resistor

Supplier's Site
Through Hole Resistors - 7545771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545771
Through Hole Resistors 7545771
TE Connectivity YR1B44K2CC Resistor

TE Connectivity YR1B44K2CC Resistor

Supplier's Site
Through Hole Resistors - 1643818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643818
Through Hole Resistors 1643818
TE Connectivity YR1B44K2CC Resistor

TE Connectivity YR1B44K2CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 44K2 ( Neohm ) - YR1B44K2CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 44K2 ( Neohm )
YR1B44K2CC
Fixed Resistors; YR1 0.1% 44K2 ( Neohm ) YR1B44K2CC
Fixed Resistors; YR1 0.1% 44K2 ( Neohm )

Fixed Resistors; YR1 0.1% 44K2 ( Neohm )

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B44K2CC 1712-YR1B44K2CCCT-ND 7545771P 7545771 YR1B44K2CC
Product Name 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 44K2 ( Neohm )
Technology / Construction METAL FILM MetalFilm Metal film
Resistance Range 44200 ohms 44200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details