442 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 442K
Through Hole Metal Film Resistor, R Series, 442 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B442KCC-ND | YR1B442KCC | 23R4979 |
| Product Name | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | Through Hole Metal Film Resistor, R Series, 442 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |