TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 432R
432 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B432RCC Resistor
TE Connectivity YR1B432RCC Resistor
TE Connectivity YR1B432RCC Resistor
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B432RCC | YR1B432RCC-ND | 7545768P | 7545768 |
| Product Name | TE ConnectivityMetal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm | Metal film | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Configuration | Single Resistor | |||
| Category / Application | General Use |