TE Connectivity YR1B41R2CC Resistor
TE Connectivity YR1B41R2CC Resistor
TE Connectivity YR1B41R2CC Resistor
41.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 41R2 ( Neohm )
Through Hole Metal Film Resistor, R Series, 41.2 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7545746 | 7545746P | YR1B41R2CC-ND | YR1B41R2CC | 98K3801 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 41R2 ( Neohm ) | Through Hole Metal Film Resistor, R Series, 41.2 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Technology / Construction | Metal film | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 41.2 ohms | 41.2 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts |