TE Connectivity YR1B412RCC Resistor
TE Connectivity YR1B412RCC Resistor
TE Connectivity YR1B412RCC Resistor
Fixed Resistors; YR1 0.1% 412R ( Neohm )
412 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7545733P | 7545733 | YR1B412RCC | YR1B412RCC-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 412R ( Neohm ) | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 412 ohms | 412 ohms | ||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm |