Fixed Resistors; YR1 0.1% 412K ( Neohm )
412 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B412KCC Resistor
TE Connectivity YR1B412KCC Resistor
Through Hole Metal Film Resistor, R Series, 412 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B412KCC | YR1B412KCC-ND | 7545730P | 1643804 | 23R2738 |
| Product Name | Fixed Resistors; YR1 0.1% 412K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 412 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads |