TE Connectivity Fixed Resistors; YR1 0.1% 40K2 ( Neohm ) YR1B40K2CC

Description
Fixed Resistors; YR1 0.1% 40K2 ( Neohm )
Request a Quote
Description
Fixed Resistors; YR1 0.1% 40K2 ( Neohm )
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, R Series, with a resistance value of 40.2 kΩ, is designed for precision applications, featuring a tolerance of 0.1% and a maximum power rating of 250 mW at 70 °C. It operates effectively at a limiting element voltage of 500 V and has a temperature coefficient of ±15 ppm/°C, ensuring stability under varying conditions. The resistor is constructed with a nickel-chrome alloy film on a high thermal conductivity ceramic substrate, providing excellent load stability and low noise characteristics. It is suitable for automatic insertion and is marked with a five-band color code in accordance with IEC 62. The product is RoHS compliant and typically packaged in ammo boxes containing 1000 pieces.

Datasheet Summary
Powered by GS/AI

The Through Hole Metal Film Resistor, R Series, with a resistance value of 40.2 kΩ, is designed for precision applications, featuring a tolerance of 0.1% and a maximum power rating of 250 mW at 70 °C. It operates effectively at a limiting element voltage of 500 V and has a temperature coefficient of ±15 ppm/°C, ensuring stability under varying conditions. The resistor is constructed with a nickel-chrome alloy film on a high thermal conductivity ceramic substrate, providing excellent load stability and low noise characteristics. It is suitable for automatic insertion and is marked with a five-band color code in accordance with IEC 62. The product is RoHS compliant and typically packaged in ammo boxes containing 1000 pieces.

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 40K2 ( Neohm ) - YR1B40K2CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 40K2 ( Neohm )
YR1B40K2CC
Fixed Resistors; YR1 0.1% 40K2 ( Neohm ) YR1B40K2CC
Fixed Resistors; YR1 0.1% 40K2 ( Neohm )

Fixed Resistors; YR1 0.1% 40K2 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B40K2CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B40K2CC
0.25W 250V Resistor 53-YR1B40K2CC
Thin Film Resistor, 40.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B40K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B40K2CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 40.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B40K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B40K2CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B40K2CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B40K2CCCT-ND
Through Hole Resistors 1712-YR1B40K2CCCT-ND
RES 40.2K OHM 0.1% 1/4W AXIAL

RES 40.2K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B40K2CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B40K2CCTB-ND
Through Hole Resistors 1712-YR1B40K2CCTB-ND
40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

40.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7545727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545727
Through Hole Resistors 7545727
TE Connectivity YR1B40K2CC Resistor

TE Connectivity YR1B40K2CC Resistor

Supplier's Site
Through Hole Resistors - 7545727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545727P
Through Hole Resistors 7545727P
TE Connectivity YR1B40K2CC Resistor

TE Connectivity YR1B40K2CC Resistor

Supplier's Site
Through Hole Resistors - 1643802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643802
Through Hole Resistors 1643802
TE Connectivity YR1B40K2CC Resistor

TE Connectivity YR1B40K2CC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 40.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3796 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 40.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3796
Through Hole Metal Film Resistor, R Series, 40.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3796
Through Hole Metal Film Resistor, R Series, 40.2 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 40.2 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B40K2CC 53-YR1B40K2CC 1712-YR1B40K2CCCT-ND 7545727 7545727P 98K3796
Product Name Fixed Resistors; YR1 0.1% 40K2 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 40.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm Metal film MetalFilm
Resistance Range 40200 ohms 40200 ohms
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers