TE Connectivity Fixed Resistors; YR1 0.1% 402R ( Neohm ) YR1B402RCC

Description
Fixed Resistors; YR1 0.1% 402R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 402R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 402R ( Neohm ) - YR1B402RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 402R ( Neohm )
YR1B402RCC
Fixed Resistors; YR1 0.1% 402R ( Neohm ) YR1B402RCC
Fixed Resistors; YR1 0.1% 402R ( Neohm )

Fixed Resistors; YR1 0.1% 402R ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B402RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B402RCCTB-ND
Through Hole Resistors 1712-YR1B402RCCTB-ND
402 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

402 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B402RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B402RCCCT-ND
Through Hole Resistors 1712-YR1B402RCCCT-ND
RES 402 OHM 0.1% 1/4W AXIAL

RES 402 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B402RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B402RCC
0.25W 250V Resistor 53-YR1B402RCC
Thin Film Resistor, 402R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B402RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B402RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 402R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B402RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B402RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7545724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545724
Through Hole Resistors 7545724
TE Connectivity YR1B402RCC Resistor

TE Connectivity YR1B402RCC Resistor

Supplier's Site
Through Hole Resistors - 7545724P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545724P
Through Hole Resistors 7545724P
TE Connectivity YR1B402RCC Resistor

TE Connectivity YR1B402RCC Resistor

Supplier's Site
Through Hole Resistors - 1643801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643801
Through Hole Resistors 1643801
TE Connectivity YR1B402RCC Resistor

TE Connectivity YR1B402RCC Resistor

Supplier's Site
Resistor, Thin Film, 402R, 0.1%, Axial; Resistance Neohm Te Connectivity - 98K3799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 402R, 0.1%, Axial; Resistance Neohm Te Connectivity
98K3799
Resistor, Thin Film, 402R, 0.1%, Axial; Resistance Neohm Te Connectivity 98K3799
RESISTOR, THIN FILM, 402R, 0.1%, AXIAL; Resistance:402ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

RESISTOR, THIN FILM, 402R, 0.1%, AXIAL; Resistance:402ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B402RCC 1712-YR1B402RCCTB-ND 53-YR1B402RCC 7545724 7545724P 98K3799
Product Name Fixed Resistors; YR1 0.1% 402R ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Resistor, Thin Film, 402R, 0.1%, Axial; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film Thin Film (Chip)
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers