TE Connectivity YR1B402KCC Resistor
TE Connectivity YR1B402KCC Resistor
TE Connectivity YR1B402KCC Resistor
RES 402K OHM 0.1% 1/4W AXIAL
402 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Thin Film Resistor, 402kΩ, 0.1%, 250V, Axial Product overview: YR1B402KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B402KCC can be used for catalog matching and distributor lookup.
Fixed Resistors; YR1 0.1% 402K ( Neohm )
RES, METAL, 402K, 0.1%, 250V, AXIAL; Resistance:402kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Alloy RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7545715P | 7545715 | 1712-YR1B402KCCCT-ND | 53-YR1B402KCC | YR1B402KCC | 98K3798 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 250V Resistor | Fixed Resistors; YR1 0.1% 402K ( Neohm ) | Res, Metal, 402K, 0.1%, 250V, Axial; Resistance Neohm Te Connectivity |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Resistance Range | 402000 ohms | 402000 ohms | 402000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm | METAL FILM |