Fixed Resistors; YR1 0.1% 3K74 ( Neohm )
3.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 3.74 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B3K74CC | YR1B3K74CC-ND | 98K3735 |
| Product Name | Fixed Resistors; YR1 0.1% 3K74 ( Neohm ) | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 3.74 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads |