3.65 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 3.65K OHM 0.1% 1/4W AXIAL
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 3K65
TE Connectivity YR1B3K65CC Resistor
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B3K65CCTB-ND | YR1B3K65CC | 7545705 |
| Product Name | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | Metal film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |