Thin Film Resistor, 3.48kR, 0.1%, 0.25W, Axial Product overview: YR1B3K48CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K48CC can be used for catalog matching and distributor lookup.
RES 3.48K OHM 0.1% 1/4W AXIAL
3.48 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 3K48
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B3K48CC | 1712-YR1B3K48CCCT-ND | YR1B3K48CC |
| Product Name | 0.25W Resistor | Through Hole Resistors | TE ConnectivityMetal Film Resistors - |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 3480 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 250 volts | ||
| Operating AC Voltage | 250 volts |