RESISTOR, 0.1% 3K32Series:YR1; Resistance:3.32kR; Tolerance, resistance:0.1%; Power rating:0.25W;...
TE Connectivity YR1B3K32CC Resistor
TE Connectivity YR1B3K32CC Resistor
TE Connectivity YR1B3K32CC Resistor
RES 3.32K OHM 0.1% 1/4W AXIAL
3.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 3.32 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B3K32CC | 7545695 | 7545695P | 1712-YR1B3K32CCCT-ND | 98K3730 |
| Product Name | RESISTOR, 0.1% 3K32Series:YR1; Resistance:3.32kR; Tolerance, resistance:0.1%; Power rating:0.25W;... | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 3.32 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | ||
| Technology / Construction | Metal film | MetalFilm | MetalFilm | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |