TE Connectivity 0.25W 250V Resistor YR1B3K24CC

Description
Thin Film Resistor, 3.24kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K24CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K24CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistor, 3.24kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K24CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K24CC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 250V Resistor - 53-YR1B3K24CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B3K24CC
0.25W 250V Resistor 53-YR1B3K24CC
Thin Film Resistor, 3.24kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K24CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K24CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 3.24kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B3K24CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B3K24CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7545686P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545686P
Through Hole Resistors 7545686P
TE Connectivity YR1B3K24CC Resistor

TE Connectivity YR1B3K24CC Resistor

Supplier's Site
Through Hole Resistors - 7545686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545686
Through Hole Resistors 7545686
TE Connectivity YR1B3K24CC Resistor

TE Connectivity YR1B3K24CC Resistor

Supplier's Site
Through Hole Resistors - 1643790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643790
Through Hole Resistors 1643790
TE Connectivity YR1B3K24CC Resistor

TE Connectivity YR1B3K24CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B3K24CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B3K24CCCT-ND
Through Hole Resistors 1712-YR1B3K24CCCT-ND
RES 3.24K OHM 0.1% 1/4W AXIAL

RES 3.24K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B3K24CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B3K24CCTB-ND
Through Hole Resistors 1712-YR1B3K24CCTB-ND
3.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 3K24 ( Neohm ) - YR1B3K24CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 3K24 ( Neohm )
YR1B3K24CC
Fixed Resistors; YR1 0.1% 3K24 ( Neohm ) YR1B3K24CC
Fixed Resistors; YR1 0.1% 3K24 ( Neohm )

Fixed Resistors; YR1 0.1% 3K24 ( Neohm )

Supplier's Site
Through Hole Metal Film Resistor, R Series, 3.24 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity - 20R9391 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 3.24 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
20R9391
Through Hole Metal Film Resistor, R Series, 3.24 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity 20R9391
Through Hole Metal Film Resistor, R Series, 3.24 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Through Hole Metal Film Resistor, R Series, 3.24 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-YR1B3K24CC 7545686P 7545686 1712-YR1B3K24CCCT-ND YR1B3K24CC 20R9391
Product Name 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 3K24 ( Neohm ) Through Hole Metal Film Resistor, R Series, 3.24 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity
Technology / Construction METAL FILM Metal film MetalFilm MetalFilm
Resistance Range 3240 ohms 3240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers