TE Connectivity YR1B3K09CC Resistor
TE Connectivity YR1B3K09CC Resistor
TE Connectivity YR1B3K09CC Resistor
RESISTOR, 0.1% 3K09Series:YR1; Resistance:3.09kR; Tolerance, resistance:+/-0.1%; Power rating:0.2...
3.09 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7545689P | 7545689 | YR1B3K09CC | YR1B3K09CC-ND |
| Product Name | Through Hole Resistors | Through Hole Resistors | RESISTOR, 0.1% 3K09Series:YR1; Resistance:3.09kR; Tolerance, resistance:+/-0.1%; Power rating:0.2... | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 3090 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Technology / Construction | Metal film | MetalFilm |