TE Connectivity Through Hole Resistors YR1B39K2CC

Description
RES 39.2K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 39.2K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B39K2CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B39K2CCCT-ND
Through Hole Resistors 1712-YR1B39K2CCCT-ND
RES 39.2K OHM 0.1% 1/4W AXIAL

RES 39.2K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B39K2CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B39K2CCTB-ND
Through Hole Resistors 1712-YR1B39K2CCTB-ND
39.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

39.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 39K2 ( Neohm ) - YR1B39K2CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 39K2 ( Neohm )
YR1B39K2CC
Fixed Resistors; YR1 0.1% 39K2 ( Neohm ) YR1B39K2CC
Fixed Resistors; YR1 0.1% 39K2 ( Neohm )

Fixed Resistors; YR1 0.1% 39K2 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B39K2CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B39K2CC
0.25W 250V Resistor 53-YR1B39K2CC
Thin Film Resistor, 39.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B39K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B39K2CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 39.2kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B39K2CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B39K2CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7545673 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545673
Through Hole Resistors 7545673
TE Connectivity YR1B39K2CC Resistor

TE Connectivity YR1B39K2CC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 39.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3782 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 39.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3782
Through Hole Metal Film Resistor, R Series, 39.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3782
Through Hole Metal Film Resistor, R Series, 39.2 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 39.2 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B39K2CCCT-ND YR1B39K2CC 53-YR1B39K2CC 7545673 98K3782
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 39K2 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Through Hole Metal Film Resistor, R Series, 39.2 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole; Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details