RES 392 OHM 0.1% 1/4W AXIAL
392 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B392RCC Resistor
TE Connectivity YR1B392RCC Resistor
TE Connectivity YR1B392RCC Resistor
Fixed Resistors; YR1 0.1% 392R ( Neohm )
Thin Film Resistor, 392R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B392RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B392RCC can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B392RCCCT-ND | 7545664P | 7545664 | YR1B392RCC | 53-YR1B392RCC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 392R ( Neohm ) | 0.25W 250V Resistor |
| Configuration | Single Resistor | ||||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | METAL FILM | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ||
| Resistance Range | 392 ohms | 392 ohms | 392 ohms |