Fixed Resistors; YR1 0.1% 38R3 ( Neohm )
38.3 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
METAL FILM RESISTOR, 38.3 OHM 250mW, 0.1%; Resistance:38.3ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B38R3CC | YR1B38R3CC-ND | 23R2734 |
| Product Name | Fixed Resistors; YR1 0.1% 38R3 ( Neohm ) | Through Hole Resistors | Metal Film Resistor, 38.3 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded |