383 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 383R ( Neohm )
Through Hole Metal Film Resistor, R Series, 383 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B383RCC-ND | YR1B383RCC | 98K3781 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 383R ( Neohm ) | Through Hole Metal Film Resistor, R Series, 383 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 383 ohms |