37.4 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B37R4CC Resistor
TE Connectivity YR1B37R4CC Resistor
Metal Film Resistors - Through Hole YR1 0.1% 37R4
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B37R4CC-ND | 7545642P | 1643779 | YR1B37R4CC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Metal Film Resistors - |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole |
| Resistance Range | 37.4 ohms | 37.4 ohms |