37.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 37K4
Through Hole Metal Film Resistor, R Series, 37.4 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B37K4CC-ND | YR1B37K4CC | 98K3774 |
| Product Name | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | Through Hole Metal Film Resistor, R Series, 37.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |