Thin Film Resistor, 374R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B374RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B374RCC can be used for catalog matching and distributor lookup.
RES 374 OHM 0.1% 1/4W AXIAL
374 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 374R ( Neohm )
Through Hole Metal Film Resistor, R Series, 374 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-YR1B374RCC | 1712-YR1B374RCCCT-ND | YR1B374RCC | 20R9422 |
| Product Name | 0.25W 250V Resistor | Through Hole Resistors | Fixed Resistors; YR1 0.1% 374R ( Neohm ) | Through Hole Metal Film Resistor, R Series, 374 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | |
| Resistance Range | 374 ohms | 374 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 250 volts | |||
| Operating AC Voltage | 250 volts |