TE Connectivity Through Hole Resistors YR1B36K5CC

Description
36.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
36.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B36K5CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B36K5CCTB-ND
Through Hole Resistors 1712-YR1B36K5CCTB-ND
36.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

36.5 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B36K5CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B36K5CCCT-ND
Through Hole Resistors 1712-YR1B36K5CCCT-ND
RES 36.5K OHM 0.1% 1/4W AXIAL

RES 36.5K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 36K5 ( Neohm ) - YR1B36K5CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 36K5 ( Neohm )
YR1B36K5CC
Fixed Resistors; YR1 0.1% 36K5 ( Neohm ) YR1B36K5CC
Fixed Resistors; YR1 0.1% 36K5 ( Neohm )

Fixed Resistors; YR1 0.1% 36K5 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B36K5CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B36K5CC
0.25W 250V Resistor 53-YR1B36K5CC
Thin Film Resistor, 36.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B36K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B36K5CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 36.5kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B36K5CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B36K5CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1712-YR1B36K5CCTB-ND YR1B36K5CC 53-YR1B36K5CC
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 36K5 ( Neohm ) 0.25W 250V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1260428 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details