TE Connectivity Fixed Resistors; YR1 0.1% 35R7 ( Neohm ) YR1B35R7CC

Description
Fixed Resistors; YR1 0.1% 35R7 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 35R7 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 35R7 ( Neohm ) - YR1B35R7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 35R7 ( Neohm )
YR1B35R7CC
Fixed Resistors; YR1 0.1% 35R7 ( Neohm ) YR1B35R7CC
Fixed Resistors; YR1 0.1% 35R7 ( Neohm )

Fixed Resistors; YR1 0.1% 35R7 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B35R7CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B35R7CC-ND
Through Hole Resistors YR1B35R7CC-ND
35.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

35.7 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 7545623P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545623P
Through Hole Resistors 7545623P
TE Connectivity YR1B35R7CC Resistor

TE Connectivity YR1B35R7CC Resistor

Supplier's Site
Through Hole Resistors - 7545623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545623
Through Hole Resistors 7545623
TE Connectivity YR1B35R7CC Resistor

TE Connectivity YR1B35R7CC Resistor

Supplier's Site
Through Hole Resistors - 1643774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643774
Through Hole Resistors 1643774
TE Connectivity YR1B35R7CC Resistor

TE Connectivity YR1B35R7CC Resistor

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number YR1B35R7CC YR1B35R7CC-ND 7545623P 7545623
Product Name Fixed Resistors; YR1 0.1% 35R7 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal film
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details