TE Connectivity Through Hole Resistors YR1B35K7CC

Description
TE Connectivity YR1B35K7CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B35K7CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7545614P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545614P
Through Hole Resistors 7545614P
TE Connectivity YR1B35K7CC Resistor

TE Connectivity YR1B35K7CC Resistor

Supplier's Site
Through Hole Resistors - 7545614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545614
Through Hole Resistors 7545614
TE Connectivity YR1B35K7CC Resistor

TE Connectivity YR1B35K7CC Resistor

Supplier's Site
Through Hole Resistors - 1616174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616174
Through Hole Resistors 1616174
TE Connectivity YR1B35K7CC Resistor

TE Connectivity YR1B35K7CC Resistor

Supplier's Site
250V 0.25W Resistor - 53-YR1B35K7CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250V 0.25W Resistor
53-YR1B35K7CC
250V 0.25W Resistor 53-YR1B35K7CC
Thin Film Resistor, 35.7kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B35K7CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B35K7CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 35.7kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B35K7CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B35K7CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; YR1 0.1% 35K7 ( Neohm ) - YR1B35K7CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 35K7 ( Neohm )
YR1B35K7CC
Fixed Resistors; YR1 0.1% 35K7 ( Neohm ) YR1B35K7CC
Fixed Resistors; YR1 0.1% 35K7 ( Neohm )

Fixed Resistors; YR1 0.1% 35K7 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B35K7CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B35K7CCTB-ND
Through Hole Resistors 1712-YR1B35K7CCTB-ND
35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

35.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B35K7CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B35K7CCCT-ND
Through Hole Resistors 1712-YR1B35K7CCCT-ND
RES 35.7K OHM 0.1% 1/4W AXIAL

RES 35.7K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7545614P 7545614 53-YR1B35K7CC YR1B35K7CC 1712-YR1B35K7CCTB-ND
Product Name Through Hole Resistors Through Hole Resistors 250V 0.25W Resistor Fixed Resistors; YR1 0.1% 35K7 ( Neohm ) Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Resistance Range 35700 ohms 35700 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers