34 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 34R
Through Hole Metal Film Resistor, R Series, 34 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 34 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B34RCC-ND | YR1B34RCC | 98K3760 | 22R9836 |
| Product Name | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | Through Hole Metal Film Resistor, R Series, 34 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 34 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole; Axial Leads | ThroughHole; Axial Leads |
| Resistance Range | 34 ohms |