348 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 348K OHM 0.1% 1/4W AXIAL
Thin Film Resistor, 348kR, 0.1%, 250V, 0.25W, Axial Product overview: YR1B348KCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250V, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B348KCC can be used for catalog matching and distributor lookup.
TE Connectivity YR1B348KCC Resistor
TE ConnectivityMetal Film Resistors - Through Hole YR1 0.1% 348K
Through Hole Metal Film Resistor, R Series, 348 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B348KCCTB-ND | 53-YR1B348KCC | 7545594 | YR1B348KCC | 98K3764 |
| Product Name | Through Hole Resistors | 250V 0.25W Resistor | Through Hole Resistors | TE ConnectivityMetal Film Resistors - | Through Hole Metal Film Resistor, R Series, 348 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | METAL FILM | Metal film | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |