Fixed Resistors; YR1 0.1% 340K ( Neohm )
TE Connectivity YR1B340KCC Resistor
TE Connectivity YR1B340KCC Resistor
340 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B340KCC | 7545581P | 1643766 | YR1B340KCC-ND |
| Product Name | Fixed Resistors; YR1 0.1% 340K ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 340000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS |