RES 33.2K OHM 0.1% 1/4W AXIAL
33.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 33K2 ( Neohm )
RESISTOR, 33.2KOHM, 250mW, 0.1%, AXIAL; Resistance:33.2kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-YR1B33K2CCCT-ND | YR1B33K2CC | 98K3754 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 33K2 ( Neohm ) | Resistor, 33.2Kohm, 250Mw, 0.1%, Axial; Resistance Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |