TE Connectivity Fixed Resistors; YR1 0.1% 332R ( Neohm ) YR1B332RCC

Description
Fixed Resistors; YR1 0.1% 332R ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 332R ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 332R ( Neohm ) - YR1B332RCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 332R ( Neohm )
YR1B332RCC
Fixed Resistors; YR1 0.1% 332R ( Neohm ) YR1B332RCC
Fixed Resistors; YR1 0.1% 332R ( Neohm )

Fixed Resistors; YR1 0.1% 332R ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B332RCCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B332RCCTB-ND
Through Hole Resistors 1712-YR1B332RCCTB-ND
332 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

332 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B332RCCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B332RCCCT-ND
Through Hole Resistors 1712-YR1B332RCCCT-ND
RES 332 OHM 0.1% 1/4W AXIAL

RES 332 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B332RCC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B332RCC
0.25W 250V Resistor 53-YR1B332RCC
Thin Film Resistor, 332R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B332RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B332RCC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 332R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B332RCC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B332RCC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 7545575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545575P
Through Hole Resistors 7545575P
TE Connectivity YR1B332RCC Resistor

TE Connectivity YR1B332RCC Resistor

Supplier's Site
Through Hole Resistors - 7545575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7545575
Through Hole Resistors 7545575
TE Connectivity YR1B332RCC Resistor

TE Connectivity YR1B332RCC Resistor

Supplier's Site
Through Hole Resistors - 1643762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1643762
Through Hole Resistors 1643762
TE Connectivity YR1B332RCC Resistor

TE Connectivity YR1B332RCC Resistor

Supplier's Site
Through Hole Metal Film Resistor, R Series, 332 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3757 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 332 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3757
Through Hole Metal Film Resistor, R Series, 332 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3757
Through Hole Metal Film Resistor, R Series, 332 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 332 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B332RCC 1712-YR1B332RCCTB-ND 53-YR1B332RCC 7545575P 7545575 98K3757
Product Name Fixed Resistors; YR1 0.1% 332R ( Neohm ) Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Through Hole Metal Film Resistor, R Series, 332 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers