Fixed Resistors; YR1 0.1% 32K4 ( Neohm )
TE Connectivity YR1B32K4CC Resistor
TE Connectivity YR1B32K4CC Resistor
TE Connectivity YR1B32K4CC Resistor
RES 32.4K OHM 0.1% 1/4W AXIAL
32.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 32.4 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B32K4CC | 7545569P | 7545569 | 1712-YR1B32K4CCCT-ND | 20R9407 |
| Product Name | Fixed Resistors; YR1 0.1% 32K4 ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 32.4 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 32400 ohms | ||||
| Power Rating | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS |