Metal Film Resistors - Through Hole YR1 0.1% 324R
TE Connectivity YR1B324RCC Resistor
TE Connectivity YR1B324RCC Resistor
TE Connectivity YR1B324RCC Resistor
324 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Through Hole Metal Film Resistor, R Series, 324 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B324RCC | 7545566 | 7545566P | YR1B324RCC-ND | 20R9408 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 324 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 324 ohms | 324 ohms |