31.6 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 31R6 ( Neohm )
TE Connectivity YR1B31R6CC Resistor
TE Connectivity YR1B31R6CC Resistor
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B31R6CC-ND | YR1B31R6CC | 7545553P | 1643756 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 31R6 ( Neohm ) | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal film | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | |
| Resistance Range | 31.6 ohms | 31.6 ohms |