TE Connectivity Fixed Resistors; YR1 0.1% 31K6 ( Neohm ) YR1B31K6CC

Description
Fixed Resistors; YR1 0.1% 31K6 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 31K6 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 31K6 ( Neohm ) - YR1B31K6CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 31K6 ( Neohm )
YR1B31K6CC
Fixed Resistors; YR1 0.1% 31K6 ( Neohm ) YR1B31K6CC
Fixed Resistors; YR1 0.1% 31K6 ( Neohm )

Fixed Resistors; YR1 0.1% 31K6 ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B31K6CC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B31K6CC-ND
Through Hole Resistors YR1B31K6CC-ND
31.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

31.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 31.6 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3746 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 31.6 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3746
Through Hole Metal Film Resistor, R Series, 31.6 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3746
Through Hole Metal Film Resistor, R Series, 31.6 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 31.6 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B31K6CC YR1B31K6CC-ND 98K3746
Product Name Fixed Resistors; YR1 0.1% 31K6 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 31.6 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details