TE Connectivity Fixed Resistors; YR1 0.1% 30R1 ( Neohm ) YR1B30R1CC

Description
Fixed Resistors; YR1 0.1% 30R1 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 30R1 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 30R1 ( Neohm ) - YR1B30R1CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 30R1 ( Neohm )
YR1B30R1CC
Fixed Resistors; YR1 0.1% 30R1 ( Neohm ) YR1B30R1CC
Fixed Resistors; YR1 0.1% 30R1 ( Neohm )

Fixed Resistors; YR1 0.1% 30R1 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B30R1CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B30R1CC
0.25W 250V Resistor 53-YR1B30R1CC
Thin Film Resistor, 30.1R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B30R1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B30R1CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 30.1R, 0.1%, 0.25W, 250V, Axial Product overview: YR1B30R1CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B30R1CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1712-YR1B30R1CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B30R1CCCT-ND
Through Hole Resistors 1712-YR1B30R1CCCT-ND
RES 30.1 OHM 0.1% 1/4W AXIAL

RES 30.1 OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B30R1CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B30R1CCTB-ND
Through Hole Resistors 1712-YR1B30R1CCTB-ND
30.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

30.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 30.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity - 22R6815 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 30.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity
22R6815
Metal Film Resistor, 30.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity 22R6815
METAL FILM RESISTOR, 30.1 OHM 250mW, 0.1%; Resistance:30.1ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 30.1 OHM 250mW, 0.1%; Resistance:30.1ohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, R Series, 30.1 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3740 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 30.1 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3740
Through Hole Metal Film Resistor, R Series, 30.1 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3740
Through Hole Metal Film Resistor, R Series, 30.1 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 30.1 ohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B30R1CC 53-YR1B30R1CC 1712-YR1B30R1CCCT-ND 22R6815 98K3740
Product Name Fixed Resistors; YR1 0.1% 30R1 ( Neohm ) 0.25W 250V Resistor Through Hole Resistors Metal Film Resistor, 30.1 Ohm 250Mw, 0.1%; Resistance Neohm Te Connectivity Through Hole Metal Film Resistor, R Series, 30.1 Ohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers