TE Connectivity Fixed Resistors; YR1 0.1% 309K ( Neohm ) YR1B309KCC

Description
Fixed Resistors; YR1 0.1% 309K ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 309K ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 309K ( Neohm ) - YR1B309KCC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 309K ( Neohm )
YR1B309KCC
Fixed Resistors; YR1 0.1% 309K ( Neohm ) YR1B309KCC
Fixed Resistors; YR1 0.1% 309K ( Neohm )

Fixed Resistors; YR1 0.1% 309K ( Neohm )

Supplier's Site
Through Hole Resistors - YR1B309KCC-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
YR1B309KCC-ND
Through Hole Resistors YR1B309KCC-ND
309 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

309 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 309 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3744 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 309 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3744
Through Hole Metal Film Resistor, R Series, 309 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3744
Through Hole Metal Film Resistor, R Series, 309 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 309 kohm, 250 mW, - 0.1%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YR1B309KCC YR1B309KCC-ND 98K3744
Product Name Fixed Resistors; YR1 0.1% 309K ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 309 Kohm, 250 Mw, 0.1%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details