TE Connectivity Fixed Resistors; YR1 0.1% 2K8 ( Neohm ) YR1B2K8CC

Description
Fixed Resistors; YR1 0.1% 2K8 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 2K8 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 2K8 ( Neohm ) - YR1B2K8CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 2K8 ( Neohm )
YR1B2K8CC
Fixed Resistors; YR1 0.1% 2K8 ( Neohm ) YR1B2K8CC
Fixed Resistors; YR1 0.1% 2K8 ( Neohm )

Fixed Resistors; YR1 0.1% 2K8 ( Neohm )

Supplier's Site
Through Hole Resistors - 7549054P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549054P
Through Hole Resistors 7549054P
TE Connectivity YR1B2K8CC Resistor

TE Connectivity YR1B2K8CC Resistor

Supplier's Site
Through Hole Resistors - 7549054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549054
Through Hole Resistors 7549054
TE Connectivity YR1B2K8CC Resistor

TE Connectivity YR1B2K8CC Resistor

Supplier's Site
Through Hole Resistors - 1644597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644597
Through Hole Resistors 1644597
TE Connectivity YR1B2K8CC Resistor

TE Connectivity YR1B2K8CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B2K8CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K8CCCT-ND
Through Hole Resistors 1712-YR1B2K8CCCT-ND
RES 2.8K OHM 0.1% 1/4W AXIAL

RES 2.8K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B2K8CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K8CCTB-ND
Through Hole Resistors 1712-YR1B2K8CCTB-ND
2.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B2K8CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B2K8CC
0.25W 250V Resistor 53-YR1B2K8CC
Thin Film Resistor, 2.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K8CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2.8kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K8CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K8CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 2.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3655 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 2.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3655
Through Hole Metal Film Resistor, R Series, 2.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3655
Through Hole Metal Film Resistor, R Series, 2.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 2.8 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YR1B2K8CC 7549054P 7549054 1712-YR1B2K8CCCT-ND 53-YR1B2K8CC 98K3655
Product Name Fixed Resistors; YR1 0.1% 2K8 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 2.8 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 2800 ohms 2800 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details