TE Connectivity Through Hole Resistors YR1B2K55CC

Description
TE Connectivity YR1B2K55CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B2K55CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7549041P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549041P
Through Hole Resistors 7549041P
TE Connectivity YR1B2K55CC Resistor

TE Connectivity YR1B2K55CC Resistor

Supplier's Site
Through Hole Resistors - 7549041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549041
Through Hole Resistors 7549041
TE Connectivity YR1B2K55CC Resistor

TE Connectivity YR1B2K55CC Resistor

Supplier's Site
Through Hole Resistors - 1644591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644591
Through Hole Resistors 1644591
TE Connectivity YR1B2K55CC Resistor

TE Connectivity YR1B2K55CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B2K55CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K55CCCT-ND
Through Hole Resistors 1712-YR1B2K55CCCT-ND
RES 2.55K OHM 0.1% 1/4W AXIAL

RES 2.55K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B2K55CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K55CCTB-ND
Through Hole Resistors 1712-YR1B2K55CCTB-ND
2.55 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.55 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 2K55 ( Neohm ) - YR1B2K55CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 2K55 ( Neohm )
YR1B2K55CC
Fixed Resistors; YR1 0.1% 2K55 ( Neohm ) YR1B2K55CC
Fixed Resistors; YR1 0.1% 2K55 ( Neohm )

Fixed Resistors; YR1 0.1% 2K55 ( Neohm )

Supplier's Site
0.25W 250V Resistor - 53-YR1B2K55CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B2K55CC
0.25W 250V Resistor 53-YR1B2K55CC
Thin Film Resistor, 2.55kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K55CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K55CC can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2.55kR, 0.1%, 0.25W, 250V, Axial Product overview: YR1B2K55CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K55CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Metal Film Resistor, R Series, 2.55 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3651 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 2.55 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3651
Through Hole Metal Film Resistor, R Series, 2.55 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3651
Through Hole Metal Film Resistor, R Series, 2.55 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 2.55 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 7549041P 7549041 1712-YR1B2K55CCCT-ND YR1B2K55CC 53-YR1B2K55CC 98K3651
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 2K55 ( Neohm ) 0.25W 250V Resistor Through Hole Metal Film Resistor, R Series, 2.55 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 2550 ohms 2550 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm METAL FILM MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details