TE Connectivity Fixed Resistors; YR1 0.1% 2K49 ( Neohm ) YR1B2K49CC

Description
Fixed Resistors; YR1 0.1% 2K49 ( Neohm )
Request a Quote Datasheet
Description
Fixed Resistors; YR1 0.1% 2K49 ( Neohm )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; YR1 0.1% 2K49 ( Neohm ) - YR1B2K49CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 2K49 ( Neohm )
YR1B2K49CC
Fixed Resistors; YR1 0.1% 2K49 ( Neohm ) YR1B2K49CC
Fixed Resistors; YR1 0.1% 2K49 ( Neohm )

Fixed Resistors; YR1 0.1% 2K49 ( Neohm )

Supplier's Site
Through Hole Resistors - 7549032P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549032P
Through Hole Resistors 7549032P
TE Connectivity YR1B2K49CC Resistor

TE Connectivity YR1B2K49CC Resistor

Supplier's Site
Through Hole Resistors - 7549032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549032
Through Hole Resistors 7549032
TE Connectivity YR1B2K49CC Resistor

TE Connectivity YR1B2K49CC Resistor

Supplier's Site
Through Hole Resistors - 1616181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616181
Through Hole Resistors 1616181
TE Connectivity YR1B2K49CC Resistor

TE Connectivity YR1B2K49CC Resistor

Supplier's Site
Through Hole Resistors - 1712-YR1B2K49CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K49CCCT-ND
Through Hole Resistors 1712-YR1B2K49CCCT-ND
RES 2.49K OHM 0.1% 1/4W AXIAL

RES 2.49K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B2K49CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K49CCTB-ND
Through Hole Resistors 1712-YR1B2K49CCTB-ND
2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.49 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity - 20R9332 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
20R9332
Metal Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity 20R9332
METAL FILM RESISTOR, 2.49KOHM 250mW 0.1%; Resistance:2.49kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.49KOHM 250mW 0.1%; Resistance:2.49kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YR1B2K49CC 7549032P 7549032 1712-YR1B2K49CCCT-ND 20R9332
Product Name Fixed Resistors; YR1 0.1% 2K49 ( Neohm ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Metal Film Resistor, 2.49Kohm 250Mw 0.1%; Resistance Neohm Te Connectivity
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2490 ohms 2490 ohms
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers