2.43 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 2.43K OHM 0.1% 1/4W AXIAL
TE Connectivity YR1B2K43CC Resistor
TE Connectivity YR1B2K43CC Resistor
TE Connectivity YR1B2K43CC Resistor
Fixed Resistors; YR1 0.1% 2K43 ( Neohm )
Through Hole Metal Film Resistor, R Series, 2.43 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B2K43CC-ND | 7549038 | 7549038P | YR1B2K43CC | 98K3649 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 2K43 ( Neohm ) | Through Hole Metal Film Resistor, R Series, 2.43 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |