TE Connectivity Through Hole Resistors YR1B2K15CC

Description
TE Connectivity YR1B2K15CC Resistor
Request a Quote Datasheet
Description
TE Connectivity YR1B2K15CC Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7549016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549016P
Through Hole Resistors 7549016P
TE Connectivity YR1B2K15CC Resistor

TE Connectivity YR1B2K15CC Resistor

Supplier's Site
Through Hole Resistors - 7549016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7549016
Through Hole Resistors 7549016
TE Connectivity YR1B2K15CC Resistor

TE Connectivity YR1B2K15CC Resistor

Supplier's Site
Through Hole Resistors - 1644584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1644584
Through Hole Resistors 1644584
TE Connectivity YR1B2K15CC Resistor

TE Connectivity YR1B2K15CC Resistor

Supplier's Site
Fixed Resistors; YR1 0.1% 2K15 ( Neohm ) - YR1B2K15CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 2K15 ( Neohm )
YR1B2K15CC
Fixed Resistors; YR1 0.1% 2K15 ( Neohm ) YR1B2K15CC
Fixed Resistors; YR1 0.1% 2K15 ( Neohm )

Fixed Resistors; YR1 0.1% 2K15 ( Neohm )

Supplier's Site
Through Hole Resistors - 1712-YR1B2K15CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K15CCTB-ND
Through Hole Resistors 1712-YR1B2K15CCTB-ND
2.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B2K15CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K15CCCT-ND
Through Hole Resistors 1712-YR1B2K15CCCT-ND
RES 2.15K OHM 0.1% 1/4W AXIAL

RES 2.15K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Metal Film Resistor, R Series, 2.15 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 98K3644 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, R Series, 2.15 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
98K3644
Through Hole Metal Film Resistor, R Series, 2.15 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 98K3644
Through Hole Metal Film Resistor, R Series, 2.15 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, R Series, 2.15 kohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 7549016P 7549016 YR1B2K15CC 1712-YR1B2K15CCTB-ND 98K3644
Product Name Through Hole Resistors Through Hole Resistors Fixed Resistors; YR1 0.1% 2K15 ( Neohm ) Through Hole Resistors Through Hole Metal Film Resistor, R Series, 2.15 Kohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 2150 ohms
Power Rating 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Metal film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details