TE Connectivity Through Hole Resistors YR1B2K0CC

Description
RES 2K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 2K OHM 0.1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1712-YR1B2K0CCCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K0CCCT-ND
Through Hole Resistors 1712-YR1B2K0CCCT-ND
RES 2K OHM 0.1% 1/4W AXIAL

RES 2K OHM 0.1% 1/4W AXIAL

Buy Now Datasheet
Through Hole Resistors - 1712-YR1B2K0CCTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
1712-YR1B2K0CCTB-ND
Through Hole Resistors 1712-YR1B2K0CCTB-ND
2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Fixed Resistors; YR1 0.1% 2K0 ( Neohm ) - YR1B2K0CC - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; YR1 0.1% 2K0 ( Neohm )
YR1B2K0CC
Fixed Resistors; YR1 0.1% 2K0 ( Neohm ) YR1B2K0CC
Fixed Resistors; YR1 0.1% 2K0 ( Neohm )

Fixed Resistors; YR1 0.1% 2K0 ( Neohm )

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1180549-YR1B2K0CC
Resistors - Through Hole Resistors 1180549-YR1B2K0CC
Win Source Part Number: 1180549-YR1B2K0CC Category: Resistors>Through Hole Resistors Series: YR, Neohm Package: Tape & Box (TB) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±15ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 2 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) Alternative Parts (Cross-Reference): 7-1676913-9; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 7-1676913-9-ND,7-167 6913-9 Base Product Number: YR1B

Win Source Part Number: 1180549-YR1B2K0CC
Category: Resistors>Through Hole Resistors
Series: YR, Neohm
Package: Tape & Box (TB)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±15ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
Alternative Parts (Cross-Reference): 7-1676913-9;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 7-1676913-9-ND,7-1676913-9
Base Product Number: YR1B

Buy Now Datasheet
0.25W 250V Resistor - 53-YR1B2K0CC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 250V Resistor
53-YR1B2K0CC
0.25W 250V Resistor 53-YR1B2K0CC
2kR Thin Film Resistor, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B2K0CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K0CC can be used for catalog matching and distributor lookup.

2kR Thin Film Resistor, 0.1% Tol, 0.25W, 250V, Axial Product overview: YR1B2K0CC from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-YR1B2K0CC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 1251200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251200P
Through Hole Resistors 1251200P
TE Connectivity YR1B2K0CC Resistor

TE Connectivity YR1B2K0CC Resistor

Supplier's Site
Through Hole Resistors - 1251200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1251200
Through Hole Resistors 1251200
TE Connectivity YR1B2K0CC Resistor

TE Connectivity YR1B2K0CC Resistor

Supplier's Site
Through Hole Resistors - 1774883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1774883
Through Hole Resistors 1774883
TE Connectivity YR1B2K0CC Resistor

TE Connectivity YR1B2K0CC Resistor

Supplier's Site
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity - 98K3641 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
98K3641
Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity 98K3641
METAL FILM RESISTOR, 2KOHM, 250mW, 0.1%; Resistance:2kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 250mW, 0.1%; Resistance:2kohm; Product Range:R Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-YR1B2K0CCCT-ND YR1B2K0CC 1180549-YR1B2K0CC 53-YR1B2K0CC 1251200P 1251200 98K3641
Product Name Through Hole Resistors Fixed Resistors; YR1 0.1% 2K0 ( Neohm ) Resistors - Through Hole Resistors 0.25W 250V Resistor Through Hole Resistors Through Hole Resistors Metal Film Resistor, 2Kohm, 250Mw, 0.1%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM Metal film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details