29.4 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
TE Connectivity YR1B29K4CC Resistor
TE Connectivity YR1B29K4CC Resistor
Fixed Resistors; YR1 0.1% 29K4 ( Neohm )
| DigiKey | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | YR1B29K4CC-ND | 7549007 | YR1B29K4CC |
| Product Name | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; YR1 0.1% 29K4 ( Neohm ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal film | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |