Fixed Resistors; YR1 0.1% 294R ( Neohm )
TE Connectivity YR1B294RCC Resistor
TE Connectivity YR1B294RCC Resistor
TE Connectivity YR1B294RCC Resistor
294 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES 294 OHM 0.1% 1/4W AXIAL
Through Hole Metal Film Resistor, R Series, 294 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B294RCC | 7548994P | 7548994 | YR1B294RCC-ND | 98K3725 |
| Product Name | Fixed Resistors; YR1 0.1% 294R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 294 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Resistance Range | 294 ohms | 294 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |