28 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Fixed Resistors; YR1 0.1% 28R ( Neohm )
TE Connectivity YR1B28RCC Resistor
TE Connectivity YR1B28RCC Resistor
TE Connectivity YR1B28RCC Resistor
Through Hole Metal Film Resistor, R Series, 28 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded RoHS Compliant: Yes
Through Hole Metal Film Resistor, R Series, 28 ohm, 250 mW, - 0.1%, 500 V, Axial Leaded
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | YR1B28RCC-ND | YR1B28RCC | 7548997 | 7548997P | 98K3716 | 22R6811 |
| Product Name | Through Hole Resistors | Fixed Resistors; YR1 0.1% 28R ( Neohm ) | Through Hole Resistors | Through Hole Resistors | Through Hole Metal Film Resistor, R Series, 28 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Rohs Compliant Neohm Te Connectivity | Through Hole Metal Film Resistor, R Series, 28 Ohm, 250 Mw, 0.1%, 500 V, Axial Leaded Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | MetalFilm | Metal film | MetalFilm | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | ThroughHole; Axial Leads | ThroughHole; Axial Leads | |
| Resistance Range | 28 ohms | 28 ohms |